CAPACITOR POLYESTER FILM, 2200PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes
CAP FILM 2200PF 10% 1KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K6384 | 160222K1000C-F |
| Product Name | Capacitor Polyester Film, 2200Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |