Cornell DubilierFilm Paper Film Capacitors155PSB202K4R
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 930
ESR: 2.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 930
ESR: 2.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155PSB202K4R is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 1.5 μF, maximum dv/dt of 930 V/μs, and ESR of 2.3 mΩ at 100 kHz and +25°C. It has dimensions of 57.5 mm × 57.5 mm × 38 mm, four leads, and a lead spacing of 20.3 mm. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it operates from -40°C to +100°C. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance is 30 GΩ at 25°C. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 155PSB202K4R is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 1.5 μF, maximum dv/dt of 930 V/μs, and ESR of 2.3 mΩ at 100 kHz and +25°C. It has dimensions of 57.5 mm × 57.5 mm × 38 mm, four leads, and a lead spacing of 20.3 mm. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it operates from -40°C to +100°C. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance is 30 GΩ at 25°C. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C.