The 155PPS700KD21 is an axial lead metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 1.5 µF, designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a maximum RMS ripple current of 10.5 A at 70°C, an ESR of 4.3 mΩ at 100 kHz and 25°C, and dimensions of 21 mm diameter by 46 mm length. The capacitor operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of ±5% at 1 kHz and 25°C, and meets UL 94V0 flammability requirements with flame-retardant polyester tape and epoxy resin end fill. Its self-inductance is less than 1 nH per mm of lead spacing, and it provides an insulation resistance of 30,000 MΩ×µF at 25°C under 100 VDC. The part is constructed with internal series connections and features lead-free tinned copper terminations.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS700KD21 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |