The 158X155 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 1.5 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is approved by UL, CSA, VDE, and NEMKO for safety applications where failure must not cause electrical shock. The component measures 41.0 mm in length, 15.5 mm in thickness, 28.0 mm in height, with a lead spacing of 37.5 mm and lead diameter of 1.0 mm. It operates from -40 °C to +100 °C.
X2 And Arc Suppression
1.5µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 1.5UF 20% 275VAC RADIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158X155 | 158X155-ND | 158X155 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |