The 155RMB700K# is a metallized polypropylene snubber capacitor rated for 700 VDC and 455 VAC at 50/60 Hz, with a capacitance of 1.5 µF. It operates from -40°C to +85°C and has a dissipation factor of 0.07% at 1 kHz and 25°C. The unit features flame-retardant epoxy packaging (UL94V-0) and lead-free tinned copper terminals. Dimensions are 42.5 mm × 33.5 mm × 22 mm. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30,000 MΩ·µF at 25°C. Capacitance drift is under 0.5% after two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |