The 155PPR630KH is a metallized polypropylene film capacitor for high pulse current applications, such as snubber and switching power supplies. It has a rated DC voltage of 630 V, a capacitance of 1.5 μF, and dimensions of 32 mm × 37 mm × 22 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor supports a maximum dv/dt of 900 V/μs, operates within a temperature range of -55°C to +105°C, and is encapsulated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0). It features lead-free tinned copper leads and complies with the specified insulation resistance, dissipation factor, and reliability criteria for the series. Self inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |