Axial lead metallized polypropylene film capacitors for high dv/dt applications, rated for 2500 VDC continuous and 3300 VDC surge voltage, with a capacitance of 0.15 µF. Operating temperature range is -40°C to +85°C. Dissipation factor is less than 0.07% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied. Self inductance is less than 1 nH per mm of lead spacing. Case dimensions are 17x29 mm. Life expectancy is 100,000 hours at 70°C under DC voltage. Construction includes flame-retardant polyester tape wrap with epoxy resin end fill, rated UL94V0. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |