The 154PPS700KG is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 700 VDC, a surge voltage of 1100 VDC, and an AC voltage rating of 420 VAC at 50/60 Hz. Capacitance is 0.15 µF with a tolerance of +10% at 1 kHz and 25°C. The part has a maximum RMS ripple current of 235 A at 100 kHz and 25°C, an ESR of 3.5 mΩ, and dimensions of 11.5 mm in diameter by 29 mm in length. The operating temperature range is -40°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied. The capacitor uses flame-retardant polyester tape and epoxy resin encapsulation meeting UL 501 and UL 94V0 standards, with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS700KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |