Cornell Dubilier Capacitor Polyester Film 0.068Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 158X683

Description
CAPACITOR POLYESTER FILM 0.068UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.068UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.068Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H9182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.068Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
62H9182
Capacitor Polyester Film 0.068Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 62H9182
CAPACITOR POLYESTER FILM 0.068UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.068UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H9182
Product Name Capacitor Polyester Film 0.068Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details