Cornell Dubilier Film Paper Film Capacitors 154PSB252K2J

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB252K2J is a radial lead, film capacitor for high pulse and rms current applications, constructed with double metallized polypropylene film and encapsulated in a flame-retardant epoxy resin box (UL94V-0). It has a DC voltage rating of 2500V, a capacitance of 0.15 µF, a maximum dv/dt of 3350 V/µs, an ESR of 6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 10.5 A at +70°C. Dimensions are 32 mm length, 37 mm height, and 22 mm thickness, with 2 mm lead spacing and 0.8 mm lead diameter. The device operates from -40°C to +100°C, with a capacitance tolerance of ±10% and a dielectric strength of 160% of rated DC voltage. It meets 100,000-hour life expectancy at WVDC.

Datasheet Summary
Powered by GS/AI

The 154PSB252K2J is a radial lead, film capacitor for high pulse and rms current applications, constructed with double metallized polypropylene film and encapsulated in a flame-retardant epoxy resin box (UL94V-0). It has a DC voltage rating of 2500V, a capacitance of 0.15 µF, a maximum dv/dt of 3350 V/µs, an ESR of 6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 10.5 A at +70°C. Dimensions are 32 mm length, 37 mm height, and 22 mm thickness, with 2 mm lead spacing and 0.8 mm lead diameter. The device operates from -40°C to +100°C, with a capacitance tolerance of ±10% and a dielectric strength of 160% of rated DC voltage. It meets 100,000-hour life expectancy at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB252K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB252K2J
Film Paper Film Capacitors 154PSB252K2J
For New Design: Yes Capacitance: 150 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB252K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB252K2J
Capacitors - Film Capacitors 154PSB252K2J
CAP FILM 0.15UF 10% 2.5KVDC RAD

CAP FILM 0.15UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB252K2J 154PSB252K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MPW160K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers