Cornell DubilierFilm Paper Film Capacitors154RSB252K2J
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2550
ESR: 9.1 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2550
ESR: 9.1 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154RSB252K2J is a radial lead film capacitor designed for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 2500V, an operating temperature range of -40°C to +85°C, and a capacitance of 0.15 µF with a tolerance of ±10%. The device features a maximum dv/dt of 2550 V/µs and an ESR of 9.1 mΩ at 100 kHz and 25°C. Its physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 radial leads spaced 27.5 mm apart. The capacitor uses polypropylene dielectric with double metallized film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper terminals. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The part supports 30,000 hours of life at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 154RSB252K2J is a radial lead film capacitor designed for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 2500V, an operating temperature range of -40°C to +85°C, and a capacitance of 0.15 µF with a tolerance of ±10%. The device features a maximum dv/dt of 2550 V/µs and an ESR of 9.1 mΩ at 100 kHz and 25°C. Its physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 radial leads spaced 27.5 mm apart. The capacitor uses polypropylene dielectric with double metallized film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper terminals. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The part supports 30,000 hours of life at rated AC voltage.