The 155PPA700K is an axial lead, high dv/dt, film capacitor designed for power semiconductor circuits, inverters, converters, and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 1.5 µF, and supports a peak pulse current with a maximum dv/dt of 14 V/µs. The capacitor operates within a temperature range of -55°C to +85°C, with a dissipation factor of 0.06% at 1 kHz and 25°C. It features a self-inductance of less than 1 nH per mm of lead spacing, insulation resistance of 30,000 MΩ·µF, and a life expectancy of 100,000 hours at 70°C under DC voltage. The body dimensions are 25.5 mm in diameter and 46 mm in length. Construction uses double metallized polypropylene film with internal series connections and epoxy resin coating compliant with UL94V0. Terminal materials are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1.5UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 155PPA700K | 155PPA700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF |