Cornell Dubilier Capacitor Polyester Film 0.22Uf, 1Kv, 5%, Radial; Dielectric Type Cornell Dubilier 160224J1000Q-F

Description
CAPACITOR POLYESTER FILM 0.22UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.22UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.22Uf, 1Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 81K6392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 1Kv, 5%, Radial; Dielectric Type Cornell Dubilier
81K6392
Capacitor Polyester Film 0.22Uf, 1Kv, 5%, Radial; Dielectric Type Cornell Dubilier 81K6392
CAPACITOR POLYESTER FILM 0.22UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6392
Product Name Capacitor Polyester Film 0.22Uf, 1Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers