The 155PPS202KS is an axial lead metallized polypropylene film capacitor rated for 2000 VDC operating voltage and 2600 VDC surge voltage, with a capacitance of 1.5 µF. It has a maximum dv/dt of 14 V/µs and a typical RMS ripple current of 225 A at 100 kHz and 70°C. The part features a dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and self-inductance under 1 nH per mm of lead spacing. Its physical dimensions are 24.5 mm in diameter by 59 mm in length. The capacitor operates from -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C under DC voltage. It is coated with flame-retardant polyester tape and epoxy resin (UL94V-0), and has lead-free tinned copper terminals. The capacitance tolerance is ±5%, and it complies with the same temperature coefficient, damp heat, and dielectric strength ratings as the series.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS202KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |