The 158X185 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 1.8 µF and a tolerance of ±20%. It has radial tinned copper clad steel leads spaced 27.5 mm apart, with an overall length of 30.0 mm, thickness of 9.0 mm, and height of 17.0 mm. The capacitor meets UL94V-0 flame retardancy standards and is certified by UL, CSA, VDE, and NEMKO per EN 60384-14. It operates from -40 °C to +100 °C with a dissipation factor of 0.01 max at 1 kHz and insulation resistance of 5,000 MΩ × µF min. The part is designed for applications where failure must not risk electrical shock.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X185 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |