Cornell DubilierFilm Paper Film Capacitors155RSB252K6R
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 3.2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 3.2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155RSB252K6R is a radial lead film capacitor rated for 2500 VDC with a capacitance of 1.5 µF, designed for high current and low ESR applications in switching power supplies and induction heaters. It operates from -40°C to +85°C, has a maximum dv/dt of 930 V/µs, and a typical ESR of 3.2 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness with 10.2 mm lead spacing and six leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz, 25°C. Internal series connections provide high pulse current capability.
Datasheet Summary Powered by GS/AI
The 155RSB252K6R is a radial lead film capacitor rated for 2500 VDC with a capacitance of 1.5 µF, designed for high current and low ESR applications in switching power supplies and induction heaters. It operates from -40°C to +85°C, has a maximum dv/dt of 930 V/µs, and a typical ESR of 3.2 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness with 10.2 mm lead spacing and six leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz, 25°C. Internal series connections provide high pulse current capability.