The 155MKP275KG is a Class X2 metalized polypropylene film capacitor designed for EMI suppression across the line in AC applications, with a rated voltage of 275 VAC and capacitance of 1.5 µF. It features a flame-retardant plastic case with epoxy end fill (UL94V-0), lead-free tinned leads, and dimensions of 26 mm × 21 mm × 10 mm with a lead spacing of 22.5 mm. The capacitor meets safety standards including UL/CSA, VDE, DIN EN 60384-14, and CQC for X2 applications. It operates from -40°C to +110°C, exhibits a dissipation factor of ≤0.8% at 1 kHz, and maintains insulation resistance above 50% of initial values after life testing. The terminal-to-terminal
X2 And Arc Suppression
1.5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 1.5µF
CAP FILM 1.5UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 155MKP275KG | 1572-1338-ND | 2002-155MKP275KG | 155MKP275KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |