The 158X154 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.150 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is UL, CSA, and VDE approved for safety-critical applications. The component measures 25.0 mm in length, 6.5 mm in thickness, 16.0 mm in height, and has a lead spacing of 22.5 mm. It operates from -40 °C to +100 °C and meets the test voltage requirements of 1,250 Vac terminal-to-terminal
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 158X154 | 158X154 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |