Cornell Dubilier Film Paper Film Capacitors 155MPW160K

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 118 mΩ Diameter: 13mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 118 mΩ Diameter: 13mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155MPW160K is an axial-lead metallized polypropylene film capacitor rated for 160 VDC and 90 VAC, with a capacitance of 1.5 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. It operates over a temperature range of -55°C to +105°C and has a dissipation factor of 0.001 max at 1 kHz and 25°C. The part measures 13 mm in diameter and 29 mm in length, with 0.8 mm lead diameter. It features a flame-retardant polyester tape wrap with epoxy resin end fills, and meets load life requirements of 2000 hours at +85°C with 125% of rated voltage. Self inductance is under 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 155MPW160K is an axial-lead metallized polypropylene film capacitor rated for 160 VDC and 90 VAC, with a capacitance of 1.5 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. It operates over a temperature range of -55°C to +105°C and has a dissipation factor of 0.001 max at 1 kHz and 25°C. The part measures 13 mm in diameter and 29 mm in length, with 0.8 mm lead diameter. It features a flame-retardant polyester tape wrap with epoxy resin end fills, and meets load life requirements of 2000 hours at +85°C with 125% of rated voltage. Self inductance is under 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155MPW160K
Film Paper Film Capacitors 155MPW160K
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 118 mΩ Diameter: 13mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 11
  • RMS Current: —
  • ESR: 118 mΩ
  • Diameter: 13mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 155MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
155MPW160K-ND
Film Capacitors 155MPW160K-ND
1.5µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

1.5µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-155MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-155MPW160K
Film Capacitors 2002-155MPW160K
Metallized Polypropylene Film Capacitors 1.5µF 160V

Metallized Polypropylene Film Capacitors 1.5µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 155MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155MPW160K
Capacitors - Film Capacitors 155MPW160K
CAP FILM 1.5UF 10% 160VDC AXIAL

CAP FILM 1.5UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155MPW160K 155MPW160K-ND 2002-155MPW160K 155MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers