Cornell Dubilier Film Paper Film Capacitors 154PSB302K4J

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB302K4J is a radial lead, high current, low ESR film capacitor rated for 3000 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 2500 V/µs, and an ESR of 6 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 15 A at 70°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with 20.3 mm terminal pitch and four leads. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40°C to +100°C, with compliance to voltage and current derating above +85°C. Self inductance is less than 1 nH per mm of lead spacing, and the insulation resistance exceeds 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 154PSB302K4J is a radial lead, high current, low ESR film capacitor rated for 3000 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 2500 V/µs, and an ESR of 6 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 15 A at 70°C. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with 20.3 mm terminal pitch and four leads. It uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40°C to +100°C, with compliance to voltage and current derating above +85°C. Self inductance is less than 1 nH per mm of lead spacing, and the insulation resistance exceeds 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB302K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB302K4J
Film Paper Film Capacitors 154PSB302K4J
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB302K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB302K4J
Capacitors - Film Capacitors 154PSB302K4J
CAP FILM 0.15UF 10% 3KVDC RADIAL

CAP FILM 0.15UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB302K4J 154PSB302K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers