Cornell Dubilier Film Paper Film Capacitors 154PSB202K2H

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 6.5 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 6.5 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB202K2H is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. Constructed with double metallized polypropylene film and housed in a flame-retardant plastic box with epoxy resin (UL94V-0), it has a DC voltage rating of 2000 V, a capacitance of 0.15 µF, a maximum dv/dt of 2550 V/µs, and an ESR of 6.5 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and 0.8 mm lead diameter. The operating temperature range is -40°C to +100°C for the PSB variant, and it complies with the listed dielectric strength, insulation resistance, and life expectancy specifications. The capacitor features lead-free tinned copper leads and is rated for 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 154PSB202K2H is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. Constructed with double metallized polypropylene film and housed in a flame-retardant plastic box with epoxy resin (UL94V-0), it has a DC voltage rating of 2000 V, a capacitance of 0.15 µF, a maximum dv/dt of 2550 V/µs, and an ESR of 6.5 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and 0.8 mm lead diameter. The operating temperature range is -40°C to +100°C for the PSB variant, and it complies with the listed dielectric strength, insulation resistance, and life expectancy specifications. The capacitor features lead-free tinned copper leads and is rated for 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB202K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB202K2H
Film Paper Film Capacitors 154PSB202K2H
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 6.5 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 6.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB202K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB202K2H
Capacitors - Film Capacitors 154PSB202K2H
CAP FILM 0.15UF 10% 2KVDC RADIAL

CAP FILM 0.15UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB202K2H 154PSB202K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details