Cornell Dubilier Film Paper Film Capacitors 154PSB850K2H

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 8.6 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 8.6 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB850K2H is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 0.15 µF, a maximum dv/dt of 1120 V/µs, and an ESR of 8.6 mΩ at 100 kHz and +25°C. It has dimensions of 32 mm × 20 mm × 11 mm, two leads, a lead spacing of 27.5 mm, and lead diameter of 0.8 mm. The capacitor uses a double metallized polypropylene construction with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and operates over a temperature range of -40°C to +100°C. It meets the PSB rating and features a capacitance tolerance of ±10% at 1 kHz.

Datasheet Summary
Powered by GS/AI

The 154PSB850K2H is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 0.15 µF, a maximum dv/dt of 1120 V/µs, and an ESR of 8.6 mΩ at 100 kHz and +25°C. It has dimensions of 32 mm × 20 mm × 11 mm, two leads, a lead spacing of 27.5 mm, and lead diameter of 0.8 mm. The capacitor uses a double metallized polypropylene construction with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and operates over a temperature range of -40°C to +100°C. It meets the PSB rating and features a capacitance tolerance of ±10% at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB850K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB850K2H
Film Paper Film Capacitors 154PSB850K2H
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 8.6 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1120
  • ESR: 8.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 154PSB850K2H
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers