Cornell Dubilier Film Paper Film Capacitors 157MTB063KJ

Description
For New Design: Yes Capacitance: 150 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 45mm Length: 42.5mm Thickness: 30mm Diameter: — Lead Spacing: 37.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 45mm Length: 42.5mm Thickness: 30mm Diameter: — Lead Spacing: 37.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 157MTB063KJ is a metallized polyester radial lead box capacitor with a capacitance of 150 µF and a rated DC voltage of 63 V. It measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm. The part operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.005 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of body and lead length. It is coated in a flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0), with lead-free tinned leads. The dv/dt rating is 0.8 V/µs.

Datasheet Summary
Powered by GS/AI

The 157MTB063KJ is a metallized polyester radial lead box capacitor with a capacitance of 150 µF and a rated DC voltage of 63 V. It measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm. The part operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.005 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of body and lead length. It is coated in a flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0), with lead-free tinned leads. The dv/dt rating is 0.8 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 157MTB063KJ - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
157MTB063KJ
Film Paper Film Capacitors 157MTB063KJ
For New Design: Yes Capacitance: 150 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 45mm Length: 42.5mm Thickness: 30mm Diameter: — Lead Spacing: 37.5mm
  • For New Design: Yes
  • Capacitance: 150 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • ESR: —
  • dV/dt: 0.8
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 45mm
  • Length: 42.5mm
  • Thickness: 30mm
  • Diameter: —
  • Lead Spacing: 37.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 157MTB063KJ
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 2002-103MSR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers