Cornell DubilierFilm Paper Film Capacitors155PSB850K4JA
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 750
ESR: 2.3 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 750
ESR: 2.3 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155PSB850K4JA is a radial lead, high current, low ESR film capacitor in a flame-retardant plastic box with epoxy resin coating (UL94V-0), using double metallized polypropylene film with internal series connections. It has a DC voltage rating of 850 V, a capacitance of 1.5 μF, and a dissipation factor of 0.001 at 1 kHz and 25°C. The dimensions are 41.5 mm × 44 mm × 24 mm with terminal spacing of 10.2 mm and 1.2 mm lead diameter. It supports four leads and operates over a temperature range of -40°C to +100°C for the PSB variant. The maximum ripple current at 100 kHz and +70°C is 2.3 A, with an ESR of 2.3 mΩ. The insulation resistance is at least 30 GΩ at 25°C. The dielectric withstand voltage is 150% of rated VAC for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 155PSB850K4JA is a radial lead, high current, low ESR film capacitor in a flame-retardant plastic box with epoxy resin coating (UL94V-0), using double metallized polypropylene film with internal series connections. It has a DC voltage rating of 850 V, a capacitance of 1.5 μF, and a dissipation factor of 0.001 at 1 kHz and 25°C. The dimensions are 41.5 mm × 44 mm × 24 mm with terminal spacing of 10.2 mm and 1.2 mm lead diameter. It supports four leads and operates over a temperature range of -40°C to +100°C for the PSB variant. The maximum ripple current at 100 kHz and +70°C is 2.3 A, with an ESR of 2.3 mΩ. The insulation resistance is at least 30 GΩ at 25°C. The dielectric withstand voltage is 150% of rated VAC for 2 seconds at 25°C.