The 155RMB152K# is a metallized polypropylene snubber capacitor rated for 1500 VDC and 1.5 µF, operating from -40°C to +85°C. It features lug terminals with dimensions of 42.5 mm × 45 mm × 33 mm and a flame-retardant epoxy-coated case (UL94V-0) with lead-free copper leads. The dissipation factor is 0.09% at 1 kHz and 25°C, insulation resistance is 30,000 MΩ·µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. Life expectancy is 30,000 hours at rated AC voltage. Built with double metallized film and internal series connections for high pulse current applications.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |