The 158X105 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 1.0 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is approved by UL, CSA, VDE, and NEMKO for safety applications. Physical dimensions are 30.5 mm in length, 16.0 mm in thickness, 28.0 mm in height, with a lead spacing of 27.5 mm and lead diameter of 1.0 mm. Operating temperature ranges from -40 °C to +100 °C.
X2 And Arc Suppression
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 1µF 250V
1µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 1UF 20% 275VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X105 | 2002-158X105 | 338-3915-ND | 158X105 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |