Cornell Dubilier Film Paper Film Capacitors 155PSB152K4R

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB152K4R is a radial lead, high-current, low-ESR film capacitor for use in high-pulse and resonant circuits, with a DC voltage rating of 1500 V, capacitance of 1.5 µF, and maximum RMS ripple current of 2.6 A at 100 kHz and +25°C. It has a typical ESR of 2.6 mΩ, a dv/dt rating of 725 V/µs, and dimensions of 57.5 mm × 50 mm × 35 mm. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB variant, with insulation resistance exceeding 30 GΩ·µF at 25°C. The part has four radial leads with a terminal pitch of 20.3 mm and lead diameter of 1.2 mm.

Datasheet Summary
Powered by GS/AI

The 155PSB152K4R is a radial lead, high-current, low-ESR film capacitor for use in high-pulse and resonant circuits, with a DC voltage rating of 1500 V, capacitance of 1.5 µF, and maximum RMS ripple current of 2.6 A at 100 kHz and +25°C. It has a typical ESR of 2.6 mΩ, a dv/dt rating of 725 V/µs, and dimensions of 57.5 mm × 50 mm × 35 mm. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB variant, with insulation resistance exceeding 30 GΩ·µF at 25°C. The part has four radial leads with a terminal pitch of 20.3 mm and lead diameter of 1.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB152K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB152K4R
Film Paper Film Capacitors 155PSB152K4R
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB152K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB152K4R
Capacitors - Film Capacitors 155PSB152K4R
CAP FILM 1.5UF 10% 1.5KVDC RAD

CAP FILM 1.5UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB152K4R 155PSB152K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details