The Type 160 series comprises radial lead metallized polyester capacitors in rugged plastic cases with lead spacings of 10 mm to 27.5 mm, rated for 63 to 1000 Vdc and operating from -55 ºC to +125 ºC. The case and epoxy fill meet UL94V0, and the capacitors are non-polar with tinned copper clad steel leads. The part number 160184J100C-F corresponds to a 0.18 µF, ±5% tolerance capacitor rated at 100 Vdc with a 10 mm lead spacing, dimensions of 13.0 mm length, 5.0 mm height, and 11.0 mm width, and a lead diameter of 0.8 mm. The series is RoHS compliant and features non-inductive winding. Exposure above 85 ºC requires voltage derating at 1.25% per °C.
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.18µF 100V
CAP FILM 0.18UF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160184J100C-F | 160184J100C-F-ND | 2002-160184J100C-F | 160184J100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |