Cornell DubilierFilm Paper Film Capacitors155RSB152K4J
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1000
ESR: 3.3 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1000
ESR: 3.3 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155RSB152K4J is a radial lead, high current, low ESR film capacitor in the PSB_RSB series, rated for 1500 VDC with an operating temperature range of -40°C to +85°C. It has a capacitance of 1.5 μF, a maximum dv/dt of 1000 V/μs, and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm lead spacing and four radial leads. It uses a double metallized polypropylene film construction with a flame-retardant epoxy resin coating compliant with UL94V-0, and features lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 155RSB152K4J is a radial lead, high current, low ESR film capacitor in the PSB_RSB series, rated for 1500 VDC with an operating temperature range of -40°C to +85°C. It has a capacitance of 1.5 μF, a maximum dv/dt of 1000 V/μs, and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm lead spacing and four radial leads. It uses a double metallized polypropylene film construction with a flame-retardant epoxy resin coating compliant with UL94V-0, and features lead-free tinned copper leads.