The 154PPR630KH is a radial metallized polypropylene film capacitor designed for high pulse current applications such as ballast controls and switching power supplies. It has a rated DC voltage of 630 VDC, a capacitance of 0.15 µF, and a maximum dv/dt rating of 900 V/µs. The component measures 32 mm in length, 17 mm in height, and 9 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates within a temperature range of -55°C to +105°C and features a flame-retardant plastic case rated UL 94V-1 with epoxy resin fill UL 94V-0. The capacitor meets a reliability standard of 1 FIT and has a capacitance drift of less than 0.5% after two years at 40°C. Self-inductance is less than 1 nano-Henry per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ×µF at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |