Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.012µF 630V
0.012µF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 0.012UF 5% 630VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-160123J630D-F | 160123J630D-F-ND | 160123J630D-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF |