Cornell Dubilier Film Paper Film Capacitors 155PSB152K6R

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: — RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: — RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB152K6R is a radial lead film capacitor for high pulse and current applications, with a rated DC voltage of 1500 V, capacitance of 1.5 µF, and a maximum RMS ripple current of 30.5 A at 100 kHz and +25°C. It has a typical ESR of 2.1 mΩ, dimensions of 57.5 mm × 50 mm × 35 mm, lead spacing of 52.5 mm, and six radial leads. The operating temperature range is -40°C to +100°C for the PSB series, with dielectric material of double metallized polypropylene in a flame-retardant epoxy-coated case (UL94V-0). The capacitor meets a dv/dt rating of 725 V/µs and an insulation resistance of 30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 155PSB152K6R is a radial lead film capacitor for high pulse and current applications, with a rated DC voltage of 1500 V, capacitance of 1.5 µF, and a maximum RMS ripple current of 30.5 A at 100 kHz and +25°C. It has a typical ESR of 2.1 mΩ, dimensions of 57.5 mm × 50 mm × 35 mm, lead spacing of 52.5 mm, and six radial leads. The operating temperature range is -40°C to +100°C for the PSB series, with dielectric material of double metallized polypropylene in a flame-retardant epoxy-coated case (UL94V-0). The capacitor meets a dv/dt rating of 725 V/µs and an insulation resistance of 30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB152K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB152K6R
Film Paper Film Capacitors 155PSB152K6R
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: — RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: —
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB152K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB152K6R
Capacitors - Film Capacitors 155PSB152K6R
CAP FILM 1.5UF 10% 1.5KVDC RAD

CAP FILM 1.5UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB152K6R 155PSB152K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers