Cornell Dubilier Film Paper Film Capacitors 158X274

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158X274 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.27 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and satisfies safety agency requirements including UL, CSA, VDE, and NEMKO. Physical dimensions are 30.0 mm in length, 9.0 mm in thickness, 17.0 mm in height, and a 27.5 mm lead spacing. Operating temperature range is -40 °C to +100 °C, with terminal-to-terminal test voltage of 1,250 Vac and terminal-to-case test voltage of 2,000 Vac. Insulation resistance is 5,000 MΩ × µF minimum for capacitances ≥0.47 µF.

Datasheet Summary
Powered by GS/AI

The 158X274 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.27 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and satisfies safety agency requirements including UL, CSA, VDE, and NEMKO. Physical dimensions are 30.0 mm in length, 9.0 mm in thickness, 17.0 mm in height, and a 27.5 mm lead spacing. Operating temperature range is -40 °C to +100 °C, with terminal-to-terminal test voltage of 1,250 Vac and terminal-to-case test voltage of 2,000 Vac. Insulation resistance is 5,000 MΩ × µF minimum for capacitances ≥0.47 µF.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 158X274 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
158X274
Film Paper Film Capacitors 158X274
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 158X274
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1189-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers