The 154PWS102KJ is an axial metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 0.15 µF, and a maximum dv/dt of 3700 V/µs. The capacitor measures 23.5 mm in length and 19.5 mm in diameter, with lead-free tinned copper terminals. It operates within a temperature range of -55°C to +105°C and meets UL 510 and UL94V0 flammability standards with a flame-retardant polyester tape wrap and epoxy resin end fill. The insulation resistance exceeds 30000 MΩ×µF at 25°C, and the dissipation factor is less than 0.001 at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PWS102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |