The Type 160 series consists of radial lead metallized polyester capacitors in rugged plastic cases with lead spacings of 10 mm to 27.5 mm, rated for 63 to 1000 Vdc, operating from -55 ºC to +125 ºC, and meeting UL94V0 flammability standards. Capacitance ranges from 0.0022 µF to 10.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 160154J100C-F corresponds to a 0.15 µF, ±5% capacitor rated at 100 Vdc with a 10 mm lead spacing, 13.0 mm length, 5.0 mm thickness, 11.0 mm height, and 0.8 mm tinned copper clad steel leads. The device is non-polar, non-inductive, RoHS compliant, and has a dissipation factor of ≤100 × 10⁻⁴ at 1 kHz.
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.15µF 100V
CAP FILM 0.15UF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160154J100C-F | 160154J100C-F-ND | 2002-160154J100C-F | 160154J100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |