The 155PPA122KD37 is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 1.5 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 34.5 mm in diameter and 46 mm in length, with a dielectric of double metallized polypropylene and epoxy resin coating meeting UL94V0 flame retardancy. Its dissipation factor is less than 0.001 at 1 kHz and 25°C, and it has a self inductance of less than 1 nH per mm of body and lead length. The operating temperature range is -55°C to +85°C, with a life expectancy of 30,000 hours at rated AC voltage and 70°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an optional ±5% available. No manufacturer is specified in the provided data.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPA122KD37 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |