Cornell Dubilier Film Paper Film Capacitors 158X394

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158X394 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.39 µF and a tolerance of ±20%. It has a case size of 30.0 mm length, 11.0 mm thickness, 22.0 mm height, and 27.5 mm lead spacing. The capacitor meets UL94V-0 flame retardancy, is UL and CSA approved, and complies with VDE EN 60384-14 and NEMKO EN 60384-14 standards. Operating temperature ranges from -40 °C to +100 °C. Terminal-to-terminal test voltage is 1,250 Vac, and terminal-to-case test voltage is 2,000 Vac. Insulation resistance is 5,000 MΩ × µF minimum. Dissipation factor at 25 °C and 1 kHz is 0.01 max.

Datasheet Summary
Powered by GS/AI

The 158X394 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.39 µF and a tolerance of ±20%. It has a case size of 30.0 mm length, 11.0 mm thickness, 22.0 mm height, and 27.5 mm lead spacing. The capacitor meets UL94V-0 flame retardancy, is UL and CSA approved, and complies with VDE EN 60384-14 and NEMKO EN 60384-14 standards. Operating temperature ranges from -40 °C to +100 °C. Terminal-to-terminal test voltage is 1,250 Vac, and terminal-to-case test voltage is 2,000 Vac. Insulation resistance is 5,000 MΩ × µF minimum. Dissipation factor at 25 °C and 1 kHz is 0.01 max.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 158X394 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
158X394
Film Paper Film Capacitors 158X394
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 158X394
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details