Cornell Dubilier Film Paper Film Capacitors 160104J100C-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 160 series consists of radial lead metallized polyester capacitors in rugged plastic cases, offering capacitance values from 0.0022 µF to 10.0 µF with voltage ratings from 63 to 1000 Vdc and tolerances of ±5%, ±10%, or ±20%. The part 160104J100C-F corresponds to a 0.1 µF, 100 Vdc capacitor with ±5% tolerance, mounted in a case with 10.0 mm lead spacing, measuring 13.0 mm in length, 5.0 mm in thickness, and 11.0 mm in height. Lead diameter is 0.8 mm, and the case and epoxy fill comply with UL94V0. All variants operate from -55 ºC to +125 ºC, are non-polar and non-inductive, and are RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Type 160 series consists of radial lead metallized polyester capacitors in rugged plastic cases, offering capacitance values from 0.0022 µF to 10.0 µF with voltage ratings from 63 to 1000 Vdc and tolerances of ±5%, ±10%, or ±20%. The part 160104J100C-F corresponds to a 0.1 µF, 100 Vdc capacitor with ±5% tolerance, mounted in a case with 10.0 mm lead spacing, measuring 13.0 mm in length, 5.0 mm in thickness, and 11.0 mm in height. Lead diameter is 0.8 mm, and the case and epoxy fill comply with UL94V0. All variants operate from -55 ºC to +125 ºC, are non-polar and non-inductive, and are RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 160104J100C-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
160104J100C-F
Film Paper Film Capacitors 160104J100C-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 338-3248-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3248-ND
Film Capacitors 338-3248-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor - 160104J100C-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
160104J100C-F
Film Capacitor 160104J100C-F
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Film Capacitors 2002-160104J100C-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.1µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.1µF 100V

Supplier's Site Datasheet
CAP FILM 0.1UF 5% 100VDC RADIAL - 192-160104J100C-F - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.1UF 5% 100VDC RADIAL
192-160104J100C-F
CAP FILM 0.1UF 5% 100VDC RADIAL 192-160104J100C-F
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site
Capacitors - Film Capacitors 160104J100C-F
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 160104J100C-F 338-3248-ND 160104J100C-F 2002-160104J100C-F 192-160104J100C-F 160104J100C-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors CAP FILM 0.1UF 5% 100VDC RADIAL Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers