The 155PPA850K is an axial lead, high voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 850 V, a capacitance of 1.5 µF, and a maximum ripple current of 14 A at 70°C. The capacitor measures 29.5 mm in diameter and 46 mm in length, with a double metallized polypropylene film construction and epoxy resin coating. It operates reliably from -55°C to +85°C, has a dissipation factor ≤0.05% at 1 kHz and 25°C, and meets UL94V0 flame retardancy with UL 501 polyester tape wrap. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ·µF. The part has a life expectancy of 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 1.5µF 850V
1.5µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Axial
CAP FILM 1.5UF 10% 850VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 155PPA850K | 2002-155PPA850K | 155PPA850K-ND | 155PPA850K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |