Cornell Dubilier Film Paper Film Capacitors 155PSB850K2J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB850K2J is a radial lead, film capacitor for high pulse and rms current applications, rated for 850 VDC with a capacitance of 1.5 µF and a tolerance of ±10%. It has a maximum dv/dt of 750 V/µs, an ESR of 2.9 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. The case dimensions are 42.5 mm length, 37 mm height, and 28 mm thickness, with 2.5 mm lead spacing and 1.2 mm lead diameter. The capacitor operates from -40°C to +100°C for PSB series variants, features a flame-retardant epoxy resin coating (UL94V-0), and uses double metallized polypropylene film with internal series connections. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 155PSB850K2J is a radial lead, film capacitor for high pulse and rms current applications, rated for 850 VDC with a capacitance of 1.5 µF and a tolerance of ±10%. It has a maximum dv/dt of 750 V/µs, an ESR of 2.9 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. The case dimensions are 42.5 mm length, 37 mm height, and 28 mm thickness, with 2.5 mm lead spacing and 1.2 mm lead diameter. The capacitor operates from -40°C to +100°C for PSB series variants, features a flame-retardant epoxy resin coating (UL94V-0), and uses double metallized polypropylene film with internal series connections. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB850K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB850K2J
Film Paper Film Capacitors 155PSB850K2J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB850K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB850K2J
Capacitors - Film Capacitors 155PSB850K2J
CAP FILM 1.5UF 10% 850VDC RADIAL

CAP FILM 1.5UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB850K2J 155PSB850K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers