Cornell DubilierFilm Paper Film Capacitors155RSB202K4R
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 725
ESR: 3.7 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 725
ESR: 3.7 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155RSB202K4R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1.5 µF, and operates within a temperature range of -40°C to +85°C. The part features a maximum dv/dt of 725 V/µs and an ESR of 3.7 mΩ at 100 kHz and 25°C. It is constructed with double metallized polypropylene film and encased in a flame-retardant plastic box with epoxy resin (UL94V-0). The physical dimensions are 57.5 mm × 55 mm × 40 mm, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It has four radial leads.
Datasheet Summary Powered by GS/AI
The 155RSB202K4R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1.5 µF, and operates within a temperature range of -40°C to +85°C. The part features a maximum dv/dt of 725 V/µs and an ESR of 3.7 mΩ at 100 kHz and 25°C. It is constructed with double metallized polypropylene film and encased in a flame-retardant plastic box with epoxy resin (UL94V-0). The physical dimensions are 57.5 mm × 55 mm × 40 mm, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It has four radial leads.