The 155PPA122K is an axial metallized polypropylene film capacitor rated for 1200 VDC, with a capacitance of 1.5 µF and surge voltage of 1600 VDC. It measures 29.5 mm in diameter and 55 mm in length, with a maximum RMS ripple current of 14 A at 70°C and ESR of 3.0 mΩ at 100 kHz. Operating temperature range is -55°C to +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is ≤0.001 at 1 kHz and 25°C. Self inductance is <1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC. Construction uses double metallized film with epoxy resin end coating (UL94V0). Designed for inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPA122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |