The Type 160 series comprises radial lead metallized polyester capacitors in rugged plastic cases with lead spacings of 10 mm to 27.5 mm, designed for general-purpose applications such as bypass, decoupling, energy storage, and arc suppression. The part number 160124J100C-F is not listed, but the series includes variants with capacitance values from 0.0022 µF to 10.0 µF, rated voltages from 63 to 1000 Vdc, and a maximum operating temperature of +125 °C with derating above 85 °C. The capacitors are non-polar, non-inductively wound, RoHS compliant, and feature tinned copper-clad steel leads. The case and epoxy fill meet UL94V0 flammability ratings. Lead length is 0.217 ± 0.039 inch.
0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.12µF 100V
CAP FILM 0.12UF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160124J100C-F | 160124J100C-F-ND | 2002-160124J100C-F | 160124J100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |