The 155PPA102KD34 is an axial lead film capacitor for high-voltage, high-dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 1.5 µF, and a maximum dv/dt of 14 V/µs. The capacitor measures 33.5 mm in diameter by 46 mm in length, with lead spacing designed for axial mounting. It uses double metallized polypropylene film with internal series connections and is coated with flame-retardant epoxy resin (UL94V0). Its dissipation factor is ≤ 0.06% at 1 kHz and 25°C, and insulation resistance is ≥ 30,000 MΩ·µF at 25°C. The operating temperature range is -55°C to +85°C, with a rated life of 100,000 hours at 70°C under DC voltage. The package is wrapped in UL 501 flame-retardant polyester tape and has lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPA102KD34 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |