Cornell Dubilier Film Paper Film Capacitors 154PSB302K2J

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB302K2J is a radial lead film capacitor rated for 3000 VDC, with a capacitance of 0.15 μF, a maximum dv/dt of 2500 V/μs, and an ESR of 6.7 mΩ at 100 kHz and +25°C. It has a peak RMS ripple current of 14 A at +70°C and dimensions of 42.5 mm × 37 mm × 28 mm. The capacitor uses double metallized polypropylene construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, features a capacitance tolerance of ±10%, and meets a dielectric strength test of 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 154PSB302K2J is a radial lead film capacitor rated for 3000 VDC, with a capacitance of 0.15 μF, a maximum dv/dt of 2500 V/μs, and an ESR of 6.7 mΩ at 100 kHz and +25°C. It has a peak RMS ripple current of 14 A at +70°C and dimensions of 42.5 mm × 37 mm × 28 mm. The capacitor uses double metallized polypropylene construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, features a capacitance tolerance of ±10%, and meets a dielectric strength test of 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB302K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB302K2J
Film Paper Film Capacitors 154PSB302K2J
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 6.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB302K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB302K2J
Capacitors - Film Capacitors 154PSB302K2J
CAP FILM 0.15UF 10% 3KVDC RADIAL

CAP FILM 0.15UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB302K2J 154PSB302K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-104MMR630KSA02CT-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers