Cornell DubilierFilm Paper Film Capacitors154PSB302K4JA
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 6 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 6 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154PSB302K4JA is a radial lead, high current, low ESR film capacitor for 3000 VDC applications, constructed with double metallized polypropylene film and enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0). It has four leads with a lead spacing of 10.2 mm, lead diameter of 1.2 mm, and dimensions of 41.5 mm x 44 mm x 24 mm. It has a maximum RMS ripple current of 6 A at 100 kHz and 70°C, a dv/dt rating of 2500 V/µs, and a typical ESR of 6 mΩ at 100 kHz and 25°C. The operating temperature range is -40°C to +100°C for PSB versions. Capacitance is 0.15 µF with a tolerance of ±10%.
Datasheet Summary Powered by GS/AI
The 154PSB302K4JA is a radial lead, high current, low ESR film capacitor for 3000 VDC applications, constructed with double metallized polypropylene film and enclosed in a flame-retardant plastic box with epoxy resin (UL94V-0). It has four leads with a lead spacing of 10.2 mm, lead diameter of 1.2 mm, and dimensions of 41.5 mm x 44 mm x 24 mm. It has a maximum RMS ripple current of 6 A at 100 kHz and 70°C, a dv/dt rating of 2500 V/µs, and a typical ESR of 6 mΩ at 100 kHz and 25°C. The operating temperature range is -40°C to +100°C for PSB versions. Capacitance is 0.15 µF with a tolerance of ±10%.