Cornell DubilierFilm Paper Film Capacitors155RSB252K4R
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 3.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 3.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The part is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, with a 2500 VDC rated voltage and a 2050 VAC maximum AC voltage, operating from -40°C to +85°C. It has a capacitance of 1.5 µF, a maximum dv/dt of 930 V/µs, a typical ESR of 3.3 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter, configured with four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The part is a radial lead, high current, low ESR film capacitor for power semiconductor circuits, with a 2500 VDC rated voltage and a 2050 VAC maximum AC voltage, operating from -40°C to +85°C. It has a capacitance of 1.5 µF, a maximum dv/dt of 930 V/µs, a typical ESR of 3.3 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The dimensions are 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter, configured with four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.