Cornell Dubilier Film Paper Film Capacitors 155RSB850K2J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155RSB850K2J is a radial lead, high current, low ESR film capacitor rated for 850 VDC, with a capacitance of 1.5 µF, maximum dv/dt of 600 V/µs, and an ESR of 5.5 mΩ at 100 kHz and +25°C. It operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of ±10%, and measures 42.5 mm × 30 mm × 22 mm. The capacitor features lead-free tinned copper leads with a 2 mm lead spacing, flame-retardant epoxy-coated plastic housing (UL94V-0), and double metallized polypropylene film construction with internal series connections. It is rated for 30,000 hours of operational life at rated AC voltage and meets a dielectric strength of 150% of rated AC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 155RSB850K2J is a radial lead, high current, low ESR film capacitor rated for 850 VDC, with a capacitance of 1.5 µF, maximum dv/dt of 600 V/µs, and an ESR of 5.5 mΩ at 100 kHz and +25°C. It operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of ±10%, and measures 42.5 mm × 30 mm × 22 mm. The capacitor features lead-free tinned copper leads with a 2 mm lead spacing, flame-retardant epoxy-coated plastic housing (UL94V-0), and double metallized polypropylene film construction with internal series connections. It is rated for 30,000 hours of operational life at rated AC voltage and meets a dielectric strength of 150% of rated AC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155RSB850K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155RSB850K2J
Film Paper Film Capacitors 155RSB850K2J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 5.5 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 155RSB850K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details