Shenzhen Shengyu Electronics Technology Limited Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
| Product Name | Notes |
|---|---|
| 16V INPUT STEP-DOWN DCDC CONTROL | |
| 2CH. STEP-DOWN / INVERTING DC/DC | |
| 2CH.STEP-DOWN DC/DC CONTROLLER I | |
| 2CH.STEP-UP/DOWN DC/DC CONTROLLE | |
| 2CH.STEP-UP/UP DC/DC CONTROLLER | |
| 30V LOW QUIESCENT CURRENT STEP-D | |
| 4 PORT USB3.1 GEN1 - PD UPSTREAM | |
| 6 PORT USB3.1 GEN1 TYPE-C 5XTYPE | |
| 6 PORT USB3.1 GEN1 TYPE-C | |
| 6 PORT USB3.1 GEN1TYPE-C 5XTYPEA | |
| BUS CONTROLLER, PQFP160 | |
| CONTROLLER | |
| DIGITAL FFR CONTROLLER, DSO12 | |
| DRAM CONTROLLER, 64M X 8 | |
| DRAM CONTROLLER, CMOS | |
| ENHANCED PRODUCT 4.5 V TO 60 V W | |
| ENHANCED PRODUCT PC CARD CONTROL | |
| IC ACE CONTROLLER CHIP 144TQFP | |
| IC ACE CONTROLLER CHIP | |
| IC CCFL DRIVER 8SO | |
| IC CONTROLLER ETHERNET 100LQFP | |
| IC CONTROLLER ETHERNET 32QFN | |
| IC CONTROLLER ETHERNET 48QFN | |
| IC CONTROLLER ETHERNET 56QFN | |
| IC CONTROLLER ETHERNET 80LQFP | |
| IC CONTROLLER USB 10QFN | |
| IC CONTROLLER USB 24QFN | |
| IC CONTROLLER USB 25WLCSP | |
| IC CONTROLLER USB 28-SOIC | |
| IC CONTROLLER USB 32QFN | |
| IC CONTROLLER USB 36QFN | |
| IC CONTROLLER USB 48QFN | |
| IC CONTROLLER USB 64QFN | |
| IC CONTROLLER USB 72QFN | |
| IC CTLR 3-1 ETH TCP/IP 48LQFP | |
| IC CTRLR FULL SPD FUNC 28-SOIC | |
| IC CTRLR FULL SPEED 28-LAMCSP | |
| IC CTRLR USB2.0 7PORT 64QFN | |
| IC CTRLR USB2.0 FLASH 128-TQFP | |
| IC DUAL UART W/FIFO 3.3V 32-QFN | |
| IC ETHERNET CNTRLR SPI 48LQFP | |
| IC ETHERNET SPI/MII 64LQFP | |
| IC FLASH MEM CARD BRIDGE | |
| IC HB CTLR USB 2.0 30WLCSP | |
| IC HUB CNTRL USB 3.1 100VQFN | |
| IC HUB CNTRL USB | |
| IC HUB CONTROLLER 28QFN | |
| IC HUB CONTROLLER USB 100-VQFN | |
| IC HUB CONTROLLER USB 100VQFN | |
| IC HUB CONTROLLER USB 2.0 48LQFP | |
| IC HUB CONTROLLER USB 2.0 48QFN | |
| IC HUB CTLR 4PORT USB 2.0 HS 36S | |
| IC HUB CTLR USB 2.0 48QFN | |
| IC HUB CTLR USB 2.0 HSIC 32QFN | |
| IC HUB CTLR USB 2PORT 56SQFN | |
| IC HUB CTLR USB 2PORT 56VQFN | |
| IC HUB CTLR USB 3.0 64QFN | |
| IC HUB CTLR USB 3.0 72QFN | |
| IC HUB CTLR USB 3.0 72VQFN | |
| IC HUB CTLR USB 56VQFN | |
| IC HUB CTLR USB 64QFN | |
| IC HUB CTLR USB 72VQFN | |
| IC I/O EXPANDER SMBUS 14B 20SSOP | |
| IC I/O EXPANDER SMBUS 8B 14SOIC | |
| IC IEEE 1394 CNTRL 128-LQFP | |
| IC MCU USB TO SER BRIDGE 24QFN | |
| IC MODULE W5200+MAG JACK | |
| IC QUAD UART W/FIFO 3.3V 48-TQFP | |
| IC REG CTRLR BUCK 10DFN | |
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers -- XR77128ELBMTR-F
|
IC REG CTRLR BUCK SMBUS 44TQFN |
| IC REG CTRLR BUCK SOT25 | |
| IC REG CTRLR BUCK-BOOST 8MSOP | |
| IC SMART CARD INTERFACE | |
| IC UART BRIDGE TO USB 1CH 24-QFN | |
| IC UART BRIDGE TO USB 1CH 28-QFN | |
| IC UART BRIDGE TO USB 4CH 64LQFP | |
| IC UART ENHANCED 16QFN | |
| IC UART FIFO I2C/SPI 64B 16QFN | |
| IC UART FIFO I2C/SPI 64B 16TSSOP | |
| IC UART FIFO I2C/SPI 64B 24QFN | |
| IC UART FIFO I2C/SPI 64B 24TSSOP | |
| IC UART FIFO I2C/SPI 64B 28TSSOP | |
| IC UART FIFO I2C/SPI 64B 32QFN | |
| IC UART FIFO USB DUAL 32QFN | |
| IC UART FIFO USB QUAD 48TQFP | |
| IC UART FIFO USB SGL 16QFN | |
| IC UART I2C/SPI 128 BYTE 24QFN | |
| IC UART I2C/SPI 128 BYTE 32QFN | |
| IC UART I2C/SPI 128 BYTE 40QFN | |
| IC UART TXRX 128 BYTE 32QFN | |
| IC UART TXRX 128/384 BYTE 16QFN | |
| IC UART TXRX 512B 1CH 28QFN | |
| IC UART TXRX 512B 2CH 40QFN | |
| IC UART/TXRX I2C/SPI RS232 40QFN | |
| IC UART/TXRX I2C/SPI RS232 64QFN | |
| IC USB 2.0 4-PORT HUB 24QFN | |
| IC USB 2.0 4-PORT HUB 28SSOP | |
| IC USB 2.0 4-PORT HUB 64LQFP | |
| IC USB 2.0 7-PORT HUB 48LQFP | |
| IC USB 2.0 7PORT HUB CTLR 64QFN | |
| IC USB 2.0 HUB CTLR 2PORT 36SQFN | |
| IC USB 2.0 HUB CTLR 3PORT 30CSP | |
| IC USB 2.0 HUB CTLR 3PORT 36SQFN | |
| IC USB 2.0 HUB CTLR 4PORT 36SQFN | |
| IC USB 2.0 MULTISWITCH HUB 56QFN | |
| IC USB 3.1 GEN 1 4 PORT 100VQFN | |
| IC USB CONTROLLER 48LQFP | |
| IC USB HID-UART BRIDG 4CH 64LQFP | |
| IC USB HID-UART BRIDGE 1CH 24QFN | |
| IC USB HID-UART BRIDGE 1CH 28QFN | |
| IC USB HOST/DEVICE CTRL 32-LQFP | |
| IC USB HOST/DEVICE CTRL 32-QFN | |
| IC USB HOST/DEVICE CTRL 48-LQFP | |
| IC USB HOST/DEVICE CTRL 48-QFN | |
| IC USB HOST/DEVICE CTRL 64-LQFP | |
| IC USB HOST/DEVICE CTRL 64-QFN | |
| IC USB HOST/OTG PHY ULPI 32-QFN | |
| IC USB HUB CNTRL I2C/SPI 100VQFN | |
| IC USB HUB CNTRLR 100VQFN | |
| IC USB HUB CNTRLR I2C 100VQFN | |
| IC USB HUB CONTROLLER 48VQFN | |
| IC USB HUB CTRLR 64-QFN | |
| IC USB HUB/FLASH CTLR 48QFN | |
| IC USB PROTECTION 16QFN | |
| IC USB TO 10/100 ETHERNET 32QFN | |
| IC USB TO 10/100 ETHERNET 56QFN | |
| IC USB TO ETH BRIDGE 32QFN | |
| IC USB UART FIFO FULL SPD 16QFN | |
| IC USB UART FIFO FULL SPD 32QFN | |
| IC USB3.1 GEN2 HUB NO PD | |
| IC USB3.1 GEN2 HUB TYPE C 100VQF | |
| IC USB3.1 GEN2 HUB TYPE C | |
| IC USB3.1 GEN2 HUB WITHOUT PD | |
| IC XPND 400KHZ I2C SMBUS 16TSSOP | |
| IC XPND 400KHZ I2C SMBUS 24TSSOP | |
| IC XPNDR 26MHZ SPI 16QFN | |
| IC XPNDR 26MHZ SPI 16TSSOP | |
| IC XPNDR 400KHZ I2C SMBUS 16QFN | |
| IC XPNDR 400KHZ I2C SMBUS 24QFN | |
| IC | |
| INTEL 413812 I/O CONTROLLER | |
| INTEL 82552V FAST ETHERNET PHY | |
| INTEL IOC340 I/O CONTROLLER | |
| PCI BUS CONTROLLER PQFP208 | |
| PCI BUS CONTROLLER, MOS, PQFP160 | |
| PROTOTYPE | |
| PWM DC TO DC CONTROLLER | |
| STEP-UP & STEP-DOWN 180KHZ DCDC | |
| STEP-UP & STEP-DOWN 300KHZ DCDC | |
| STEP-UP DC/DC CONTROLLER, MAXDUT | |
| STEP-UP DCDC CONTROLLER MAX.DUTY | |
| UC2875-EP ENHANCED PRODUCT PHASE | |
| USB 2.0 ATA/ATAPI CONTROLLER | |
| USB 2.0 FLASH DRIVE CONTROLLER | |
| USB 2.0 FLASH MEDIA CONTROLLER | |
| USB BUS CONTROLLER, CMOS, PQCC29 | |
| USB BUS CONTROLLER, CMOS | |
| USB BUS CONTROLLER, PDSO28 | |
| USB BUS CONTROLLER | |
| USB FLOPPY DISK CONTROLLER | |
| USB HOST CONTROLLER | |
| USB PERIPHERAL CONTROLLER | |
| USB VINCULUM-II HOST/DEVICE CONT | |
| USB3.1 GEN1 HUB WITHOUT PD - 2 C | |
| USB3.1 GEN1 HUB WITHOUT PD, 1CC | |
| USB3.1 GEN1 HUB WITHOUT PD, 6-PO | |
| USB3.1 GEN2 HUB NO PD, 1 CC, 6-P | |
| USB3.1 GEN2 HUB WITH PD | |
| USB3.1 GEN2 HUB_NO PD_NO TYPE C | |
| USBN9604 USBN9604 | |
| VOLTAGE REGULATOR | |
| VSC050SeriIControlle CMOS | |
| XDP DIGITAL POWER HYBRID FLYBACK | |
| XDP SMPS TV/PC PG-DSO-14 | |
| XDP SMPS TV/PC |
| << Prev | Next >> |