RS232, RS485 Controller UART Interface 32-QFN (5x5)
IC UART TXRX 128 BYTE 32QFN
IC UART TXRX 128 BYTE 32QFN
IC UART TXRX 128 BYTE 32QFN
RS232, RS485 Controller UART Interface 32-QFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16M890IL32TR-F-ND | XR16M890IL32TR-F | XR16M890IL32TR-F | XR16M890IL32TR-F | XR16M890IL32TR-F |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Technology | RS232; RS485; UART | RS232; RS485; RS232, RS485 | UART | RS232; RS485; UART | UART |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |